Philips MCD708 DVD Micro Theater, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, CD video, SVCD, VCD, DIVX, 2.0 channels
Philips MCD708 DVD Micro Theater. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX. Audio output channels: 2.0 channels, RMS rated power: 100 W, Audio decoders: Dolby Digital. Supported radio bands: FM, MW. Front speaker type: 2-way, Front speakers RMS power: 100 W, Front speaker woofer diameter (imperial): 12.7 cm (5")