Philips logo

Philips MCD395 USB DVD Micro Theater

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60797
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCD395 USB DVD Micro Theater:

Philips MCD395 USB DVD Micro Theater, Home audio micro system, Black, Tray, 100 W, Dolby Digital, FM

Long summary description Philips MCD395 USB DVD Micro Theater:

Philips MCD395 USB DVD Micro Theater. Type: Home audio micro system, Product colour: Black, Disc loading type: Tray. RMS rated power: 100 W, Audio decoders: Dolby Digital. Supported radio bands: FM, Tuner enhancements: Auto store, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.