Philips logo

Philips MCD2160/51 home audio system Home audio micro system 70 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30464
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips MCD2160/51 home audio system Home audio micro system 70 W Black:

Philips MCD2160/51, Home audio micro system, Black, 1 discs, Tray, 70 W, 10.2 cm

Long summary description Philips MCD2160/51 home audio system Home audio micro system 70 W Black:

Philips MCD2160/51. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 70 W, Woofer diameter: 10.2 cm. Supported radio bands: FM, Tuner enhancements: Auto store, Auto tuning, Tuner type: Digital. Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD video, SVCD, Image formats supported: JPG. Power source: AC, Input voltage: 110-240 V, Input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.