Philips DVD micro music system MCD2160/12, Home audio micro system, Black, 70 W, FM, Auto store, MP3
Philips DVD micro music system MCD2160/12. Type: Home audio micro system, Product colour: Black. RMS rated power: 70 W. Supported radio bands: FM, Tuner enhancements: Auto store. Audio formats supported: MP3, Playback disc formats: CD audio, CD video, SVCD, Image formats supported: JPG. Power source: AC, Input voltage: 110-240 V, Input frequency: 50 - 60 Hz