Philips logo

Philips MCD183 100W subwoofer Component DVD micro system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74318
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD183 100W subwoofer Component DVD micro system:

Philips MCD183 100W subwoofer Component DVD micro system, DVD player, CD, CD-R, DVD, DVD+RW, Tray, 1 discs, 2.1 channels, 100 W

Long summary description Philips MCD183 100W subwoofer Component DVD micro system:

Philips MCD183 100W subwoofer Component DVD micro system. Optical disc player type: DVD player, Disc types supported: CD, CD-R, DVD, DVD+RW, Disc loading type: Tray. Audio output channels: 2.1 channels, RMS rated power: 100 W, Audio formats supported: MP3, WMA. Satellite speakers RMS power: 25 W. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 50 W, Subwoofer driver diameter (imperial): 7.62 cm (3"). Power requirements: 220-240V, Display: LCD, Dimensions (WxDxH): 200 x 270 x 125 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.