Philips logo

Philips MC235B Micro Hi-Fi System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109712
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MC235B Micro Hi-Fi System:

Philips MC235B Micro Hi-Fi System, Home audio micro system, Black, Silver, 1 discs, Front, 10 W, 2-way

Long summary description Philips MC235B Micro Hi-Fi System:

Philips MC235B Micro Hi-Fi System. Type: Home audio micro system, Product colour: Black, Silver, Number of optical discs: 1 discs. RMS rated power: 10 W, Speaker type: 2-way, Woofer diameter: 7.62 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto scan, Auto tuning, Tuner type: Digital. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.