Philips logo

Philips Micro Hi-Fi System MC235B/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90885
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips Micro Hi-Fi System MC235B/12:

Philips Micro Hi-Fi System MC235B/12, Black, 1 deck(s), 10 W, FM, MW, LCD, Blue

Long summary description Philips Micro Hi-Fi System MC235B/12:

Philips Micro Hi-Fi System MC235B/12. Product colour: Black, Number of decks: 1 deck(s). RMS rated power: 10 W. Supported radio bands: FM, MW. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.