Philips logo

Philips MC230/22 home audio system Home audio micro system 20 W Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127989
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MC230/22 home audio system Home audio micro system 20 W Silver:

Philips MC230/22, Home audio micro system, Silver, 1 discs, Front, 20 W, 2-way

Long summary description Philips MC230/22 home audio system Home audio micro system 20 W Silver:

Philips MC230/22. Type: Home audio micro system, Product colour: Silver, Number of optical discs: 1 discs. RMS rated power: 20 W, Speaker type: 2-way, Woofer diameter: 7.62 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto store. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.