Philips logo

Philips Micro Hi-Fi System MC230/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57899
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Micro Hi-Fi System MC230/05:

Philips Micro Hi-Fi System MC230/05, Black, 10 W, 2-way, FM, MW, Auto store, LCD

Long summary description Philips Micro Hi-Fi System MC230/05:

Philips Micro Hi-Fi System MC230/05. Product colour: Black. RMS rated power: 10 W, Speaker type: 2-way. Supported radio bands: FM, MW, Tuner enhancements: Auto store. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.