Philips logo

Philips Classic micro sound system MC151/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125182
Info modified on:
14 Mar 2024, 17:03:10
Short summary description Philips Classic micro sound system MC151/12:

Philips Classic micro sound system MC151/12, Black, Mechanical, 1 deck(s), 1 discs, Top, 2 W

Long summary description Philips Classic micro sound system MC151/12:

Philips Classic micro sound system MC151/12. Product colour: Black, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 2 W, Woofer diameter: 7.6 cm. Supported radio bands: FM, MW. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.