Philips logo

Philips MC150/22 home audio system Home audio micro system 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85523
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MC150/22 home audio system Home audio micro system 20 W:

Philips MC150/22, Home audio micro system, Mechanical, Top, 20 W, 2-way, FM, MW

Long summary description Philips MC150/22 home audio system Home audio micro system 20 W:

Philips MC150/22. Type: Home audio micro system, Cassette deck technology: Mechanical, Disc loading type: Top. RMS rated power: 20 W, Speaker type: 2-way. Supported radio bands: FM, MW, Tuner enhancements: Auto store. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.