Philips logo

Philips Micro music system MC1000/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44643
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Micro music system MC1000/12:

Philips Micro music system MC1000/12, Home audio micro system, Aluminium, Black, Top, 8 W, 7.6 cm, FM

Long summary description Philips Micro music system MC1000/12:

Philips Micro music system MC1000/12. Type: Home audio micro system, Product colour: Aluminium, Black, Disc loading type: Top. RMS rated power: 8 W, Woofer diameter: 7.6 cm. Supported radio bands: FM, Tuner type: Digital. Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio, Playback modes: Repeat. Volume control: Digital

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.