Philips logo

Philips 8000 series Design cordless phone M8881WW/05

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47276
Info modified on:
07 Mar 2024, 15:34:52
Philips M8881WW/05 user manual (3.1 MB)
Product Brochure/Datasheet (594 KB)
Retail Trade Leaflet (195 KB)
Short summary description Philips 8000 series Design cordless phone M8881WW/05:

Philips 8000 series Design cordless phone M8881WW/05, DECT telephone, Speakerphone, 250 entries, Caller ID, White

Long summary description Philips 8000 series Design cordless phone M8881WW/05:

Philips 8000 series Design cordless phone M8881WW/05. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 250 entries. Caller ID. Display diagonal: 5.08 cm (2"). Product colour: White. Number of handsets included: 1

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.