Philips logo

Philips M6601RB/23 telephone DECT telephone Caller ID Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70074
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips M6601RB/23 telephone DECT telephone Caller ID Black, Red:

Philips M6601RB/23, DECT telephone, Speakerphone, 100 entries, Caller ID, Black, Red

Long summary description Philips M6601RB/23 telephone DECT telephone Caller ID Black, Red:

Philips M6601RB/23. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Product colour: Black, Red. Number of handsets included: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.