Philips logo

Philips Fidelio Fidelio Wireless Bluetooth® headphones M2BTBK/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93021
Info modified on:
13 Dec 2022, 08:36:21
Short summary description Philips Fidelio Fidelio Wireless Bluetooth® headphones M2BTBK/00:

Philips Fidelio Fidelio Wireless Bluetooth® headphones M2BTBK/00, Wired & Wireless, 7 - 23500 Hz, Calls/Music, 190 g, Headset, Black

Long summary description Philips Fidelio Fidelio Wireless Bluetooth® headphones M2BTBK/00:

Philips Fidelio Fidelio Wireless Bluetooth® headphones M2BTBK/00. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 7 - 23500 Hz. Wireless range: 15 m. Cable length: 1.2 m. Weight: 190 g. Product colour: Black

Reasons to buy
3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.