Philips logo

Philips Scala M110W/38 telephone Analog telephone Caller ID Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120434
Info modified on:
14 Mar 2024, 17:22:45
Short summary description Philips Scala M110W/38 telephone Analog telephone Caller ID Black, White:

Philips Scala M110W/38, Analog telephone, Speakerphone, 25 entries, Caller ID, Black, White

Long summary description Philips Scala M110W/38 telephone Analog telephone Caller ID Black, White:

Philips Scala M110W/38. Type: Analog telephone. Speakerphone, Phonebook capacity: 25 entries. Caller ID. Display diagonal: 6.98 cm (2.75"). Product colour: Black, White. Number of handsets included: 1

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.