Philips M10B/96, Wired handset, Speakerphone, Caller ID, Black
Philips M10B/96. Handset type: Wired handset. Speakerphone. Caller ID. Display diagonal: 6.6 cm (2.6"). Product colour: Black. Number of handsets included: 1