Philips Wireless Home Monitor M100/12, Indoor, Wired & Wireless, Wall, White, Box, Auto
Philips Wireless Home Monitor M100/12. Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Wall, Product colour: White, Form factor: Box. White balance: Auto. Fixed focal length: 40 mm. Video formats supported: H.264