Philips DVD/SACD home theatre system LX8200SA/22S, DVD player, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD video, DVD-Video, SACD, 1 discs, MPEG1, MPEG2
Philips DVD/SACD home theatre system LX8200SA/22S. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: MPEG1, MPEG2, Analog signal format system: NTSC, PAL. RMS rated power: 300 W, Audio decoders: DTS, Dolby Digital, Dolby Pro Logic, Audio D/A Converter (DAC): 24-bit/192kHz. Supported radio bands: FM, MW. Center speaker type: 2-way, Center speaker frequency range: 120 - 50000 Hz, Center speaker impedance: 4 Ω