Philips logo

Philips Digital AV receiver system LX700/25S

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139923
Info modified on:
14 Mar 2024, 19:00:23
Short summary description Philips Digital AV receiver system LX700/25S:

Philips Digital AV receiver system LX700/25S, DVD recorder, DVD, 5.1 channels, 300 W, DTS, Dolby Digital, Dolby Pro Logic II, Dolby Surround, 24-bit/192kHz

Long summary description Philips Digital AV receiver system LX700/25S:

Philips Digital AV receiver system LX700/25S. Optical disc player type: DVD recorder, Disc types supported: DVD. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: DTS, Dolby Digital, Dolby Pro Logic II, Dolby Surround. Supported radio bands: FM, MW, RDS features: PI. Center speaker type: 2-way, Center speaker frequency range: 120 - 50000 Hz, Center speaker impedance: 8 Ω. Satellite speaker frequency range: 120 - 50000 Hz, Satellite speaker impedance: 8 Ω, Satellite speaker tweeter diameter: 7.62 cm (3")

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.