Philips DVD home theatre system LX3700D/25S, DVD player, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD video, SVCD, 1 discs, MPEG1, MPEG2
Philips DVD home theatre system LX3700D/25S. Optical disc player type: DVD player, Disc types supported: DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: MPEG1, MPEG2, Aspect ratio: 4:3, 16:9. Audio output channels: 6.1 channels, RMS rated power: 300 W, Audio decoders: DTS, Dolby Digital, Dolby Pro Logic II. Supported radio bands: FM, MF. Center speaker type: 2-way, Center speaker frequency range: 120 - 20000 Hz, Center speaker tweeter diameter: 4.45 cm (1.75")