Philips logo

Philips LUMX60PILLX1 inspection lamp 6000 K LED

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4244
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Philips LUMX60PILLX1 inspection lamp 6000 K LED:

Philips LUMX60PILLX1, LED, 1 bulb(s), 6000 K, 250 lm, 180 lm, 500 lm

Long summary description Philips LUMX60PILLX1 inspection lamp 6000 K LED:

Philips LUMX60PILLX1. Bulb technology: LED, Number of bulbs: 1 bulb(s), Colour temperature: 6000 K. Product colour: Grey, Yellow, Housing material: Acrylonitrile butadiene styrene (ABS), International Protection (IP) code: IP65. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4400 mAh. Minimum order quantity: 6 pc(s). Operating temperature (T-T): -10 - 40 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.