Philips logo

Philips Matchline Professional LPL403MODX1 MDLS CRI LPL40 3-module

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62295
Info modified on:
13 Apr 2025, 03:05:35
End of life date:
24 Jun 2024
Philips LPL403MODX1 user manual (12 MB)
Retail Leaflet (129 KB)
Short summary description Philips Matchline Professional LPL403MODX1 MDLS CRI LPL40 3-module:

Philips Matchline Professional LPL403MODX1 MDLS CRI LPL40 3-module, LED, 6000 K, 1500 lm, 60°, 50000 h, Black, Blue

Long summary description Philips Matchline Professional LPL403MODX1 MDLS CRI LPL40 3-module:

Philips Matchline Professional LPL403MODX1 MDLS CRI LPL40 3-module. Bulb technology: LED, Colour temperature: 6000 K, Luminous flux: 1500 lm. Product colour: Black, Blue, Housing material: Plastic, Rubber, Mechanical impact protection code: IK07. Battery technology: Lithium, Battery capacity: 1800 mAh, Battery life: 2.5 h. Weight: 1.92 kg, Weight (without cable): 1.8 kg. Minimum order quantity: 1 pc(s)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.