Philips Voice Tracer 7780, 72 h, 300 - 7.500 Hz, 128 MB, 23 x 23 mm, USB, Mini-USB B
Philips Voice Tracer 7780. Maximum recording time: 72 h, Frequency range: 300 - 7.500 Hz. Internal memory: 128 MB. Display size (HxV): 23 x 23 mm. Interface: USB, USB connector type: Mini-USB B. Weight: 50 g