location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SpeechMike II Classic 5262

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpeechMike II Classic 5262
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH5262/00
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SpeechMike II Classic 5262 :
The long product name of Philips SpeechMike II Classic 5262. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SpeechMike II Classic 5262
More>>>
Philips SpeechMike II Classic 5262:
The official description of Philips SpeechMike II Classic 5262 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take control
The SpeechMike Classic gives you total control over dictation and PC navigation in one lightweight unit. Record dictations directly onto your computer using the familiar 4-Position Switch - ideal for single-handed use. The scroll wheel and an optical trackball allow you to precisely navigate through your documents. The device is ergonomically designed, offering greater comfort for users with smaller hands as well as for left-handed users, especially during longer dictation sessions. Manage dictations, presentations, e-mail or your Internet browser. With the SpeechMike Classic, you have total control at your fingertips.

Key benefits
- 4-Position Switch for single-handed use
- Dust-proof optical trackball and scroll wheel for precise navigation
- Programmable buttons for individual customization
- Clearly visible LEDs indicate recording, inserting and overwriting modes

Package Content
- SpeechMike Classic
- Hanging Bracket
- Driver Software CD

Available version
SpeechMike Classic 5262
with International 4-position switch
REC / STOP / PLAY / F.RWD

Short summary description Philips SpeechMike II Classic 5262:
This short summary of the Philips SpeechMike II Classic 5262 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SpeechMike II Classic 5262, 200 – 6,000 Hz, 155 g, 64 MB, 75 MB, Pentium II, 43 x 155 x 30 mm

Long summary description Philips SpeechMike II Classic 5262:
This is an auto-generated long summary of Philips SpeechMike II Classic 5262 based on the first three specs of the first five spec groups.

Philips SpeechMike II Classic 5262. Frequency range: 200 – 6,000 Hz. Weight: 155 g. Minimum RAM: 64 MB, Minimum storage drive space: 75 MB, Minimum processor: Pentium II. Dimensions (WxDxH): 43 x 155 x 30 mm, Compatible operating systems: Windows 2000, XP

Audio
Built-in microphone
Yes
Frequency range
200 – 6,000 Hz
Weight & dimensions
Weight *
155 g
Indication
LED record/playback
Yes
System requirements
Minimum RAM
64 MB
Minimum storage drive space
75 MB
Minimum processor
Pentium II
Other features
Dimensions (WxDxH)
43 x 155 x 30 mm
Compatible operating systems
Windows 2000, XP
Brand Image Product code Product Stock Price from
Philips SpeechMike II Classic Plus 5272 Philips SpeechMike II Classic Plus 5272
(show image)
LFH5272/00 SpeechMike II Classic Plus 5272
Philips SpeechMike Classic Philips SpeechMike Classic
(show image)
LFH5260/00 SpeechMike Classic