Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SpeechMike Classic

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpeechMike Classic
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH5260/00
Category
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17457
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SpeechMike Classic :
The short editorial description of Philips SpeechMike Classic

SpeechMike Classic
More>>>
Philips SpeechMike Classic:
The official marketing text of Philips SpeechMike Classic as supplied by the manufacturer

Take control

The SpeechMike Classic gives you total control over dictation and PC navigation in one lightweight unit. Record dictations directly onto your computer using the familiar 4-Position Switch - ideal for single-handed use. The scroll wheel and an optical trackball allow you to precisely navigate through your documents. The device is ergonomically designed, offering greater comfort for users with smaller hands as well as for left-handed users, especially during longer dictation sessions. Manage dictations, presentations, e-mail or your Internet browser. With the SpeechMike Classic, you have total control at your fingertips.

Key benefits

- 4-Position Switch for single-handed use
- Dust-proof optical trackball and scroll wheel for precise navigation
- Programmable buttons for individual customization
- Clearly visible LEDs indicate recording, inserting and overwriting modes

Package Content
- SpeechMike Classic
- Hanging Bracket
- Driver Software CD

Short summary description Philips SpeechMike Classic:
This short summary of the Philips SpeechMike Classic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SpeechMike Classic, 200 – 6,000 Hz, 155 g, 64 MB, 75 MB, Pentium II 233 MHz, 43 x 155 x 30 mm

Long summary description Philips SpeechMike Classic:
This is an auto-generated long summary of Philips SpeechMike Classic based on the first three specs of the first five spec groups.

Philips SpeechMike Classic. Frequency range: 200 – 6,000 Hz. Weight: 155 g. Minimum RAM: 64 MB, Minimum storage drive space: 75 MB, Minimum processor: Pentium II 233 MHz. Dimensions (WxDxH): 43 x 155 x 30 mm, Minimum system requirements: USB, Compatible operating systems: Windows 2000, XP

Audio
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
200 – 6,000 Hz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
155 g
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
System requirements
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
75 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II 233 MHz
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
43 x 155 x 30 mm
Minimum system requirements
USB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP
Brand Image Product code Product Stock Price from
Philips SpeechMike II Classic 5262 Philips SpeechMike II Classic 5262
(show image)
LFH5262/00 SpeechMike II Classic 5262  — 
Philips SpeechMike II Classic Plus 5272 Philips SpeechMike II Classic Plus 5272
(show image)
LFH5272/00 SpeechMike II Classic Plus 5272  — 
Customer service details