Philips logo

Philips Pocket Memo Classic 388 Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129656
Info modified on:
16 Mar 2025, 09:16:49
Short summary description Philips Pocket Memo Classic 388 Black:

Philips Pocket Memo Classic 388, 400 - 4000 Hz, 128 mm, 63 mm, 25 mm, AA, 6.35 cm (2.5")

Long summary description Philips Pocket Memo Classic 388 Black:

Philips Pocket Memo Classic 388. Frequency range: 400 - 4000 Hz. Width: 128 mm, Depth: 63 mm, Height: 25 mm. Battery type: AA, Depth (imperial): 6.35 cm (2.5"), Height (imperial): 2.54 cm (1")

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.