Philips logo

Philips DiamondClean Prestige 9900 DiamondClean Prestige HX9992/12 Sonic electric toothbrush with SenseIQ - Blue

Data-sheet quality:
created/standardized by Icecat
Product views:
160116
Info modified on:
07 Aug 2025, 02:29:31
Philips HX9992/12 user manual (1.9 MB)
Retail Leaflet (674 KB)
Short summary description Philips DiamondClean Prestige 9900 DiamondClean Prestige HX9992/12 Sonic electric toothbrush with SenseIQ - Blue:

Philips DiamondClean Prestige 9900 DiamondClean Prestige HX9992/12 Sonic electric toothbrush with SenseIQ - Blue, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, 62000 movements per minute, Blue, Oval

Long summary description Philips DiamondClean Prestige 9900 DiamondClean Prestige HX9992/12 Sonic electric toothbrush with SenseIQ - Blue:

Philips DiamondClean Prestige 9900 DiamondClean Prestige HX9992/12 Sonic electric toothbrush with SenseIQ - Blue. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.