Philips logo

Philips Sonic electric toothbrush with app

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37199
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
05 Feb 2020
Philips HX9924/14 user manual (6.5 MB)
Retail Leaflet (201 KB)
Short summary description Philips Sonic electric toothbrush with app:

Philips Sonic electric toothbrush with app, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Refresh, Whitening, Black, 31000 movements per minute, 2 min

Long summary description Philips Sonic electric toothbrush with app:

Philips Sonic electric toothbrush with app. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Refresh, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 970 g. Package width: 174 mm, Package depth: 111 mm, Package height: 252 mm. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s), Included brush heads: C3 Premium Plaque Control, G3 Premium Gum Care, TongueCare+, W3 Premium White

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.