Philips logo

Philips Sonicare DiamondClean HX9912/17 electric toothbrush Adult Sonic toothbrush Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68690
Info modified on:
31 Jul 2025, 04:52:02
Short summary description Philips Sonicare DiamondClean HX9912/17 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare DiamondClean HX9912/17, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Whitening, Black, Black, Battery

Long summary description Philips Sonicare DiamondClean HX9912/17 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare DiamondClean HX9912/17. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.