Philips logo

Philips Sonicare DiamondClean 9000 HX9911 Sonic electric toothbrush with app

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113614
Info modified on:
04 Aug 2025, 02:46:12
End of life date:
24 Apr 2025
Philips HX9911/94 user manual (8.5 MB)
Short summary description Philips Sonicare DiamondClean 9000 HX9911 Sonic electric toothbrush with app:

Philips Sonicare DiamondClean 9000 HX9911 Sonic electric toothbrush with app, Adult, Sonic toothbrush, Normal, Soft, White, Oval, Ergonomic

Long summary description Philips Sonicare DiamondClean 9000 HX9911 Sonic electric toothbrush with app:

Philips Sonicare DiamondClean 9000 HX9911 Sonic electric toothbrush with app. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Normal, Soft. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.