Philips logo

Philips Sonicare DiamondClean 5 modes 1 brush head Sonic electric toothbrush

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148092
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
30 Jun 2021
Philips HX9361/62 user manual (2.1 MB)
Short summary description Philips Sonicare DiamondClean 5 modes 1 brush head Sonic electric toothbrush:

Philips Sonicare DiamondClean 5 modes 1 brush head Sonic electric toothbrush, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Pink, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare DiamondClean 5 modes 1 brush head Sonic electric toothbrush:

Philips Sonicare DiamondClean 5 modes 1 brush head Sonic electric toothbrush. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: AC/Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.