Philips Sonicare AirFloss HX8211/03, Green, White, Ergonomic, 6 month(s), Built-in, Lithium-Ion (Li-Ion), 24 h
Philips Sonicare AirFloss HX8211/03. Product colour: Green, White, Handle(s) features: Ergonomic, Cleansing brush replacement(s) period: 6 month(s). Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h