Philips logo

Philips Series 5300 HX7101/02 Rechargeable Sonic Electric Toothbrush

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34762
Info modified on:
16 Jul 2025, 02:11:46
Important Information Manual (2.1 MB)
Retail Leaflet (597 KB)
Philips HX7101/02 user manual (7.7 MB)
Short summary description Philips Series 5300 HX7101/02 Rechargeable Sonic Electric Toothbrush:

Philips Series 5300 HX7101/02 Rechargeable Sonic Electric Toothbrush, Adult, Sonic toothbrush, Daily care, 62000 movements per minute, Black, 2 min

Long summary description Philips Series 5300 HX7101/02 Rechargeable Sonic Electric Toothbrush:

Philips Series 5300 HX7101/02 Rechargeable Sonic Electric Toothbrush. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Warranty period: 2 year(s). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.