Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/03, Adult, Sonic toothbrush, Daily care, Gum care, Massage, Refresh, Sensitive, Grey, White, 31000 movements per minute, 2 min, 30 sec
Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/03. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Massage, Refresh, Sensitive. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110 - 220 V. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)