Philips logo

Philips Sonicare ProtectiveClean 5100 Built-in pressure sensor Sonic electric toothbrush

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102181
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
31 Dec 2021
Short summary description Philips Sonicare ProtectiveClean 5100 Built-in pressure sensor Sonic electric toothbrush:

Philips Sonicare ProtectiveClean 5100 Built-in pressure sensor Sonic electric toothbrush, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Blue, 62 movements per minute, Power

Long summary description Philips Sonicare ProtectiveClean 5100 Built-in pressure sensor Sonic electric toothbrush:

Philips Sonicare ProtectiveClean 5100 Built-in pressure sensor Sonic electric toothbrush. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.