Philips logo

Philips HX6829/71 electric toothbrush Adult Sonic toothbrush Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156987
Info modified on:
07 May 2025, 03:17:20
Philips HX6829/71 user manual (982 KB)
Retail Leaflet (480 KB)
Short summary description Philips HX6829/71 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips HX6829/71, Adult, Sonic toothbrush, Daily care, Gum care, Blue, White, 31000 movements per minute, Ergonomic

Long summary description Philips HX6829/71 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips HX6829/71. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 2 pc(s), Number of brush heads included: 3 pc(s)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.