Philips logo

Philips Sonicare HealthyWhite Two rechargeable Sonicare toothbrushes HX6730/33

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149218
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Sonicare HealthyWhite Two rechargeable Sonicare toothbrushes HX6730/33:

Philips Sonicare HealthyWhite Two rechargeable Sonicare toothbrushes HX6730/33, Adult, Gum care, Sensitive, Whitening, Green, White, 31000 movements per minute, 2 min, ABS synthetics

Long summary description Philips Sonicare HealthyWhite Two rechargeable Sonicare toothbrushes HX6730/33:

Philips Sonicare HealthyWhite Two rechargeable Sonicare toothbrushes HX6730/33. Purpose: Adult, Teeth brushing modes: Gum care, Sensitive, Whitening, Product colour: Green, White. Power source: Battery, Battery type: Li-Ion, Operating time: 42 min. Number of brush heads included: 2 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.