Philips logo

Philips Sonicare 3 Series gum health HX6611/27 electric toothbrush Adult Sonic toothbrush Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86861
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Sonicare 3 Series gum health HX6611/27 electric toothbrush Adult Sonic toothbrush Grey, White:

Philips Sonicare 3 Series gum health HX6611/27, Adult, Sonic toothbrush, Daily care, Grey, White, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare 3 Series gum health HX6611/27 electric toothbrush Adult Sonic toothbrush Grey, White:

Philips Sonicare 3 Series gum health HX6611/27. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 340 g. Package width: 171 mm, Package depth: 95 mm, Package height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: ProResults gum health

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.