Philips logo

Philips Sonicare EasyClean HX6511/51 electric toothbrush Sonic toothbrush Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106217
Info modified on:
28 Jan 2025, 02:50:27
Philips HX6511/51 user manual (6.2 MB)
Retail Leaflet (382 KB)
Short summary description Philips Sonicare EasyClean HX6511/51 electric toothbrush Sonic toothbrush Silver:

Philips Sonicare EasyClean HX6511/51, Sonic toothbrush, Daily care, Silver, AC/Battery, Built-in battery, Lithium-Ion (Li-Ion)

Long summary description Philips Sonicare EasyClean HX6511/51 electric toothbrush Sonic toothbrush Silver:

Philips Sonicare EasyClean HX6511/51. Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Product colour: Silver. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.