Philips logo

Philips Sonicare EasyClean Sonic electric toothbrush HX6511/02

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136832
Info modified on:
10 May 2025, 06:12:09
Short summary description Philips Sonicare EasyClean Sonic electric toothbrush HX6511/02:

Philips Sonicare EasyClean Sonic electric toothbrush HX6511/02, Adult, Deep clean, Gum care, 31000 movements per minute, Green, White, 2 min, Battery

Long summary description Philips Sonicare EasyClean Sonic electric toothbrush HX6511/02:

Philips Sonicare EasyClean Sonic electric toothbrush HX6511/02. Purpose: Adult, Teeth brushing modes: Deep clean, Gum care, Toothbrush frequency (pulsations): 31000 movements per minute. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 20 min. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.