location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare For Kids
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonicare for Kids Connected HX6322/04 Sonic electric toothbrush
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6322/04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0694726541192 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 02:45:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HX6322/04 user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - More fun, better results
  • - Fun, educational, effective
  • - Interactive Sonicare For Kids
  • - Bluetooth connection
Warranty: 2-year limited warranty
Long product name Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush :
The long product name of Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sonic, Bluetooth 4.0, Lithium ION, 110-220 V
More>>>
Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush:
The official description of Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fun, educational, effective
The Philips Sonicare For Kids app synchs with your kid's sonic toothbrush to help them learn about oral care through play. Your kid's brushing coach challenges them to brush for longer and better. Each session starts with clear visual instructions about correct brushing techniques and the app's progress monitor tracks the total performance. Kids learn while having fun, and parents get to see how well kids are doing in between check ups

Interactive Sonicare For Kids
With the Philips Sonicare For Kids toothbrush and app, children can discover how to brush properly on their own. The app synchs with your kid's sonic toothbrush via Bluetooth to show proper brushing techniques and track performance. Kids can see how well they brush, and earn exciting rewards for a job well done. Educational, and effective, 98% of parents surveyed say it's easier to get their kids to brush longer and better. It's the fun way to help kids develop healthy oral care habits that will last a lifetime

More fun, better results
Our Philips Sonicare For Kids toothbrush and app brings a whole new level of fun to brushing. The app's central character is the loveable Sparkly, who really likes to have clean teeth. Kids take care of Sparkly while the app's brushing coach challenges them to brush longer and better. Each time your kid brushes
well, Sparkly gets happier and each successful brushing session is rewarded. Kids can unlock
accessories to personalize their Sparkly, or they can win food for Sparkly, who likes to eat healthy. Parents can even choose rewards to place on the app themselves.

Bluetooth connection
With the Bluetooth-enabled Philips Sonicare For Kids toothbrush, the app's Quadpacer tracks brushing sessions in real time. It recognizes when a brushing session starts, pauses and is completed. And thanks to an integrated memory and time stamp on the toothbrush handle, you can even save the details of up to 20 brushing sessions when you're not using the app. Next time you use the app and handle together, the details of those sessions are synched to the app's calendar. Rewards for successful brushing sessions can still be collected, and your kid can easily see how far they've progressed

KidTimer + KidPacer
To encourage a proper brushing routine, the Bluetooth-enabled Philips Sonicare For Kids electric toothbrush connects with the app and helps kids slowly increase brushing time. The aim is to reach the dentist-recommended two minutes. When you use the app, kids get to mimic the app's brushing coach as it carefully brushes each section of its mouth. The brushing coach will encourage your kid to increase the time spent on each quadrant. As your kid's brush for longer, they'll be rewarded by their Sparkly, who's happy with its really clean teeth. It's fun training for a lifetime of proper brushing

Sonic technology
As kids learn to brush, our sonic technology does the rest. The unique dynamic action of a Philips Sonicare electric toothbrush gently and effectively reaches deep between teeth and along the gum line. With over 500 strokes per second, sonic cleaning power helps compensate for developing techniques as children grow better at brushing. This technology makes a Philips Sonicare For Kids toothbrush up to 75% more effective than manual toothbrushes, resulting in more successful check-ups

Cleaning performance
- Speed: Up to 31,000 brush strokes/min
- Performance: 75% more effective*
- Health benefits: For healthy oral care habits
- Timer: KidTimer and Quadpacer

Short summary description Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush:
This short summary of the Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush, Child, Sonic toothbrush, 62000 movements per minute, Blue, 2 min, LED

Long summary description Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush:
This is an auto-generated long summary of Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush based on the first three specs of the first five spec groups.

Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush. Purpose: Child, Toothbrush type: Sonic toothbrush, Toothbrush frequency (pulsations): 62000 movements per minute. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-220 V. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

98% say it's easier to get kids to brush better and for longer*
98% say it's easier to get kids to brush better and for longer*

With the Philips Sonicare For Kids toothbrush and app, children can discover how to brush properly on their own. The app syncs with your child's sonic toothbrush via Bluetooth to show proper brushing techniques and track performance. Kids can see how well they brush, and earn exciting rewards for a job well done. It's educational and effective, and 98% of parents surveyed say it's easier to get their kids to brush better and for longer. It's the fun way to help kids develop healthy oral care habits that will last a lifetime.

Keep track of brushing time even when you don't use the app
Keep track of brushing time even when you don't use the app

Keep track of brushing time even when you don't use the app

Interactive app gets kids excited about brushing
Interactive app gets kids excited about brushing

Interactive fun and Philips Sonicare technology

Exciting rewards for successful brushing sessions
Exciting rewards for successful brushing sessions

Our Philips Sonicare For Kids toothbrush and app bring a whole new level of fun to brushing. The app's central character is the loveable Sparkly, who really likes to have clean teeth. Kids take care of Sparkly while the app's brushing coach challenges them to brush better and for longer. Each time your child brushes well, Sparkly gets happier and each successful brushing session is rewarded. Kids can unlock accessories to personalise their Sparkly, or they can win food for Sparkly, who likes to eat healthily. Parents can even choose rewards to place on the app themselves.

Features
Purpose *
Child
Toothbrush type *
Sonic toothbrush
Integrated timer *
Yes
Timer duration
2 min
Number of teeth brushing modes *
2
Toothbrush frequency (pulsations) *
62000 movements per minute
Product colour *
Blue
Display included
Yes
Display type
LED
Backlight display
Yes
Handle(s) features
Ergonomic, Non-slip grip
Handle material
Rubber
Indication light
Yes
Irrigator
No
Bluetooth
Yes
Bluetooth version
4.0
Handles quantity
1
Features
Compatibility
iOS, iPhone 4S, iPad 3rth Gen Android Bluetooth 4.0
Number of power modes
2
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Charging base
Yes
Rechargeable
Yes
AC input voltage
110-220 V
AC input frequency
100 - 220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Charger
Yes
Stickers included
Yes
Number of chargers
1
Number of stickers
8
Battery
Battery level indicator
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 21:25:00
Uk has collected 4 expert reviews for Philips Sonicare For Kids Connected HX6322/04 Sonic electric toothbrush and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ausdroid.net
Updated:
2019-12-02 21:25:00
I have an 8 year old son who, like most boys, hates to clean his teeth. Due to this plus the half-hearted attempt he was putting in when he did clean them, his teeth were getting a bit yellow — according to my dentist friend this was caused by plaque buil...
Bottom line The aim of the toothbrush is to get the child to enjoy brushing their teeth so they do it more often, to teach them how to do it properly and for long enough, and to allow the parent to track the teeth cleaning. It succeeds with every one of these aims, a...
0%
pcmag.com
Updated:
2019-12-02 21:25:00
The $49.99 Philips Sonicare for Kids is a Bluetooth-connected toothbrush that aims to help children take care of their teeth. The companion app includes a Tamagotchi-like virtual creature that encourages children to brush their teeth. The app is also a gr...
Good Soft bristles, Built-in timer, Long battery life, Comfortable grip, Parents can track child's brushing habits and create reminders...
Bad Large brush for small hands, Potential to get connected phone or tablet wet...
Bottom line The Philips Sonicare for Kids is a Bluetooth-connected toothbrush that helps parents and children keep track of oral hygiene with a well-designed app...
80%
toptenreviews.com
Updated:
2019-12-02 21:25:00
Good oral hygiene practices start at a young age, and the Sonicare For Kids electric toothbrush can help instill those vital practices in your children. The toothbrush aims to make proper brushing simple and fun for kids age 4 and older. This electric too...
0%
Country Distributor
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Italia 1 distributor(s)