Philips logo

Philips Sonicare 2 Series plaque control 2 Series Plaque Defence HX6231/01

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217548
Info modified on:
16 May 2025, 05:56:59
Short summary description Philips Sonicare 2 Series plaque control 2 Series Plaque Defence HX6231/01:

Philips Sonicare 2 Series plaque control 2 Series Plaque Defence HX6231/01, Adult, Sonic toothbrush, Daily care, Blue, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare 2 Series plaque control 2 Series Plaque Defence HX6231/01:

Philips Sonicare 2 Series plaque control 2 Series Plaque Defence HX6231/01. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

3D tour
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.