Philips logo

Philips Sonicare Essence HX5612/08 electric toothbrush Adult Sonic toothbrush Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105740
Info modified on:
07 May 2025, 03:37:01
Short summary description Philips Sonicare Essence HX5612/08 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare Essence HX5612/08, Adult, Sonic toothbrush, Deep clean, Blue, White, 31000 movements per minute, 2 min

Long summary description Philips Sonicare Essence HX5612/08 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare Essence HX5612/08. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean. Power source: Battery, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH). Product performance: Up to 2X more plaque removal. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.