Philips logo

Philips Sonicare Essence HX5611/01 electric toothbrush Adult Sonic toothbrush Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135610
Info modified on:
28 Jan 2025, 02:50:13
Philips HX5611/01 user manual (1.9 MB)
Retail Leaflet (434 KB)
Short summary description Philips Sonicare Essence HX5611/01 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare Essence HX5611/01, Adult, Sonic toothbrush, Daily care, Blue, White, 2 min, Battery

Long summary description Philips Sonicare Essence HX5611/01 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare Essence HX5611/01. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), AC input voltage: 110-120 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.