Philips logo

Philips HX3551 Battery Sonic Toothbrush

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63984
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HX3551 Battery Sonic Toothbrush:

Philips HX3551 Battery Sonic Toothbrush, Adult, Sonic toothbrush, Daily care, Orange, 2 min, Nylon

Long summary description Philips HX3551 Battery Sonic Toothbrush:

Philips HX3551 Battery Sonic Toothbrush. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: AA, Battery technology: Alkaline. Number of handles included: 1 pc(s). A-box number of pieces: 3 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.