Philips logo

Philips 2000 series HU4814/10 humidifier 2 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85822
Info modified on:
19 May 2025, 18:50:11
Short summary description Philips 2000 series HU4814/10 humidifier 2 L:

Philips 2000 series HU4814/10, Black, Plastic, 1.6 m, 1.6 m, AC, 220 V

Long summary description Philips 2000 series HU4814/10 humidifier 2 L:

Philips 2000 series HU4814/10. Control panel colour: Black, Housing material: Plastic, Cord length: 1.6 m. Power supply type: AC, AC input voltage: 220 V. Width: 249 mm, Depth: 249 mm, Height: 339 mm

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.