Philips logo

Philips 2000 series HU4811/00 humidifier 2 L Champagne, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57319
Info modified on:
12 Apr 2024, 16:52:15
Short summary description Philips 2000 series HU4811/00 humidifier 2 L Champagne, White:

Philips 2000 series HU4811/00, Champagne, White, White, Plastic, 1.6 m, 1.6 m, AC

Long summary description Philips 2000 series HU4811/00 humidifier 2 L Champagne, White:

Philips 2000 series HU4811/00. Product colour: Champagne, White, Control panel colour: White, Housing material: Plastic. Power supply type: AC, AC input voltage: 220 V. Width: 249 mm, Depth: 249 mm, Height: 339 mm. Packaging content: > 90% recycled materials. Fan speed indicators: Sleep

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.