Philips logo

Philips HU4706/11 humidifier 1.3 L White 14 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119114
Info modified on:
11 Mar 2025, 20:13:14
Short summary description Philips HU4706/11 humidifier 1.3 L White 14 W:

Philips HU4706/11, White, 14 W, 220-240 V, 162 mm, 198 mm, 308 mm

Long summary description Philips HU4706/11 humidifier 1.3 L White 14 W:

Philips HU4706/11. Product colour: White. Power: 14 W, AC input voltage: 220-240 V. Width: 162 mm, Depth: 198 mm, Height: 308 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.