Philips logo

Philips HTS9800W DVD/SACD Home Theater System

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
22876
Info modified on:
04 Apr 2019, 07:49:12
Short summary description Philips HTS9800W DVD/SACD Home Theater System:

Philips HTS9800W DVD/SACD Home Theater System, 800 W, 32 - 256 Kbit/s, 2-way, 120 - 50000 Hz, 6 Ω, 120 - 50000 Hz

Long summary description Philips HTS9800W DVD/SACD Home Theater System:

Philips HTS9800W DVD/SACD Home Theater System. RMS rated power: 800 W, MP3 bit rates: 32 - 256 Kbit/s. Center speaker type: 2-way, Center speaker frequency range: 120 - 50000 Hz, Center speaker impedance: 6 Ω. Satellite speaker frequency range: 120 - 50000 Hz, Satellite speaker impedance: 6 Ω. Subwoofer frequency range: 30 - 120 Hz, Subwoofer impedance: 4 Ω. Power consumption (typical): 165 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.